EN
  • EN
  • DE

TMS320DM369ZCEF

Part No TMS320DM369ZCEF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 338NFBGA / DSP 16bit/32bit 432MHz 338-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 797394-TMS320DM369ZCEF
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM369
Introduction Date April 06, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM369ZCEF CAD Model

Description

The TMS320DM369ZCEF is a highly integrated, efficient processor from Texas Instruments (TI), belonging to their TMS320 series, which is renowned for its digital signal processing (DSP) capabilities. This processor is specifically designed for applications that require high levels of digital media processing, making it an ideal choice for embedded audio and video applications.

Key Features

  • Advanced DSP Core: At the heart of the TMS320DM369ZCEF is a powerful DSP core that allows for efficient processing of digital media tasks. It is capable of handling complex algorithms for audio and video encoding/decoding, image processing, and signal processing.
  • Enhanced Multimedia Support: The processor supports a range of audio and video codecs, providing flexible options for multimedia application developers. It can handle high-definition video processing, making it suitable for applications like digital media adapters, security cameras, and portable media players.
  • Integrated Peripherals: To facilitate a variety of multimedia applications, the TMS320DM369ZCEF comes with a host of integrated peripherals, including USB 2.0, Ethernet MAC, and a variety of other I/O interfaces that simplify system design and reduce the need for additional external components.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is optimal for battery-powered devices, where longevity and minimal power usage are crucial. The TMS320DM369ZCEF achieves a balance between performance and power consumption, ensuring that devices can maintain high performance without draining the battery.
  • Robust Security Features: The device includes security features that help to protect against unauthorized access and ensure the integrity of the data being processed, which is particularly important for applications that handle sensitive information.

Applications

The TMS320DM369ZCEF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Video surveillance systems
  • Portable media players
  • Home audio and theater systems
  • Automotive infotainment
  • Video conferencing equipment

Why Choose TMS320DM369ZCEF?

In summary, the TMS320DM369ZCEF from Texas Instruments is a powerful and efficient processor that offers advanced DSP functionality and multimedia support. Its integrated peripherals, low power consumption, and robust security features make it a top choice for developers and manufacturers of digital media products. Whether for consumer electronics or industrial applications, the TMS320DM369ZCEF provides a reliable and versatile solution for complex digital processing needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2762 $92.5524
3+ $37.9702 $113.9106
5+ $36.7836 $183.9180
6+ $35.5971 $213.5826
8+ $34.4105 $275.2840
10+ $30.8508 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess