EN
  • EN
  • DE

ESD122DMYR

Part No ESD122DMYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.4VC 3X2SON / 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1.3x0.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 5.1V
Voltage - Clamping (Max) @ Ipp 8.4V (Typ)
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 20W
Power Line Protection No
Applications HDMI, USB
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 3-XFDFN
Supplier Device Package 3-X2SON (1.3x0.6)
Base Product Number ESD122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-47120-2,296-47120-1,296-47120-6,ESD122DMYR-ND
Standard Package 10,000
Win Source Part Number 993569-ESD122DMYR
Ultra Librarian 3D Model Ultra Librarian ESD122DMYR CAD Model

Description

Introducing the ESD122DMYR from Texas Instruments

The ESD122DMYR is a state-of-the-art electrostatic discharge (ESD) protection device designed by Texas Instruments to safeguard high-speed data lines from potentially damaging voltage spikes. This compact, robust solution is ideal for modern electronics that require reliable protection without compromising signal integrity.

Key Features

  • Low Capacitance: The ESD122DMYR boasts ultra-low capacitance, typically around 0.35 pF, ensuring that high-speed signals such as USB 2.0, HDMI, and Thunderbolt are transmitted without significant distortion.
  • High ESD Protection: This device is capable of withstanding ESD strikes up to ±12kV (contact) and ±15kV (air-gap) discharge as per the IEC 61000-4-2 standard, providing robust protection for sensitive circuitry.
  • Small Package Size: The compact DMY (X2SON) package measures a mere 0.6mm x 1.0mm, making it perfect for space-constrained applications such as smartphones, tablets, and ultra-thin laptops.
  • Low Leakage Current: With a typical leakage current of only 10 nA, the ESD122DMYR ensures minimal power loss, making it suitable for battery-powered devices where power efficiency is critical.
  • Fast Response Time: The device reacts almost instantaneously to ESD events, providing prompt protection when it's most needed.

Applications

The ESD122DMYR is versatile and can be used across a wide range of applications. It's particularly well-suited for:

  • High-speed data line protection
  • USB 2.0 power and data line protection
  • Protection for HDMI 1.4 and 2.0 interfaces
  • Mobile handsets, tablets, and portable electronics
  • Notebooks, desktops, and servers

Reliability and Quality

As with all Texas Instruments products, the ESD122DMYR is manufactured to the highest quality standards, ensuring reliability and performance. It is designed to seamlessly integrate into your existing design architecture, providing peace of mind with its exceptional protection capabilities.

Conclusion

For designers looking for a reliable, high-performance ESD protection solution, the ESD122DMYR from Texas Instruments offers an excellent blend of features and compactness. Its low capacitance, high ESD protection level, and small form factor make it an ideal choice for protecting the next generation of high-speed interfaces and sensitive electronic components.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4327 $51.9240
285+ $0.3550 $101.1750
440+ $0.3439 $151.3160
605+ $0.3328 $201.3440
780+ $0.3217 $250.9260
1,040+ $0.2885 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess