EN
  • EN
  • DE

TMS320C6455BCTZA

Part No TMS320C6455BCTZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 697FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 083250-TMS320C6455BCTZA
Family Name TMS320C6455
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BCTZA CAD Model

Description

Texas Instruments TMS320C6455BCTZA Digital Signal Processor

The TMS320C6455BCTZA is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for applications requiring intense computational power and high-speed data processing. This DSP is part of the TMS320C64x+™ series, which is renowned for its efficient performance in multitasking environments and real-time processing capabilities.

The TMS320C6455BCTZA operates at a core frequency of up to 1.2 GHz, making it a robust solution for demanding applications such as telecommunications, medical imaging, multimedia, and industrial control systems. It is built on a 90nm process technology and integrates a fixed-point architecture that is optimized for high-speed numeric processing tasks.

Key Features:

  • High-Performance Core: The device includes a C64x+ core that provides a powerful combination of processing speed and precision, enabling efficient execution of complex algorithms.
  • Large On-Chip Memory: With integrated L1 and L2 memory, the DSP ensures fast data access and reduced latency in critical operations, improving overall system throughput.
  • External Memory Interface: It supports a wide range of external memory interfaces, including DDR2 SDRAM, allowing for flexible system memory expansion.
  • Rich Peripheral Set: The TMS320C6455BCTZA comes with an array of peripherals, including Ethernet MAC, Serial RapidIO®, and high-speed interconnects, facilitating easy integration into system designs.
  • Power Efficiency: The processor is designed for low-power consumption, which is crucial for temperature-sensitive applications and can help reduce overall system power requirements.

The TMS320C6455BCTZA also features advanced debugging capabilities that simplify system development and testing. With its JTAG interface and embedded emulation logic, developers can efficiently perform real-time analysis and optimization of their applications.

For developers looking to harness the power of the TMS320C6455BCTZA, Texas Instruments provides an extensive suite of software tools, libraries, and support documentation to accelerate the development process. This includes the Code Composer Studio™ integrated development environment (IDE), which offers a comprehensive development experience with advanced features for code generation, optimization, and profiling.

In summary, the TMS320C6455BCTZA by Texas Instruments is a sophisticated DSP solution that delivers exceptional performance for applications where speed and accuracy are paramount. Its combination of high-speed processing, integrated memory, and extensive peripheral support make it an ideal choice for engineers and system designers aiming to create cutting-edge products and systems.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess