EN
  • EN
  • DE

TMS320C50PQ57

Part No TMS320C50PQ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Serial Port
Clock Rate 57MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 1271028-TMS320C50PQ57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C50
Introduction Date November 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C50PQ57 CAD Model

Description

Introducing the TMS320C50PQ57 Digital Signal Processor from Texas Instruments

The TMS320C50PQ57 is a highly sophisticated digital signal processor (DSP) developed by Texas Instruments, renowned for its exceptional performance in processing digital signals in real-time. This processor is part of the TMS320 series, which is acclaimed for its efficiency and flexibility in handling complex computations required in various digital signal processing applications.

At the heart of the TMS320C50PQ57 is a powerful 16-bit fixed-point architecture that is optimized for high-speed numeric processing, making it ideal for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more. With a clock speed that can reach up to 50 MHz, this DSP is capable of executing up to 25 million instructions per second (MIPS), ensuring swift and reliable performance for time-sensitive tasks.

The TMS320C50PQ57 is equipped with an array of features designed to enhance its processing capabilities. It boasts a large on-chip memory, including a 544-word data RAM and a 16K-word program ROM, which allows for efficient data management and quick access to frequently used instructions. Additionally, it supports a dual-access RAM, enabling simultaneous read/write operations, thereby optimizing the data throughput and minimizing latency.

For seamless integration into existing systems, the TMS320C50PQ57 includes a variety of peripherals and interfaces. It offers a host port interface, a serial port for communication with other devices, and a direct memory access (DMA) controller for efficient data transfer without CPU intervention. This DSP also features an on-chip timer, which is essential for time-critical operations and scheduling tasks.

Engineers and developers will appreciate the extensive support provided by Texas Instruments for the TMS320C50PQ57. A comprehensive suite of development tools, including software libraries, debuggers, and emulators, is available to streamline the development process and reduce time to market. Moreover, the processor is compatible with industry-standard C and assembly languages, allowing for a flexible and accessible programming experience.

In conclusion, the TMS320C50PQ57 from Texas Instruments is a robust and versatile DSP solution that offers the speed, precision, and features necessary to handle the demanding requirements of modern digital signal processing applications. Its integration capabilities and development support make it a top choice for professionals seeking a reliable and high-performing DSP.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.7989 $105.7989
2+ $102.3860 $204.7720
3+ $98.9732 $296.9196
4+ $88.7346 $354.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess