EN
  • EN
  • DE

TMS320C51PQ

Part No TMS320C51PQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373676-TMS320C51PQ
Ultra Librarian 3D Model Ultra Librarian TMS320C51PQ CAD Model

Description

The TMS320C51PQ is a high-performance, single-chip microcontroller from Texas Instruments' renowned TMS320 series, known for its robust digital signal processing (DSP) capabilities. This particular model is engineered to deliver efficient and rapid processing for a wide range of applications, including industrial control, automotive systems, digital communications, and consumer electronics.

Key Features

  • Advanced DSP Core: At the heart of the TMS320C51PQ is a powerful digital signal processor that is optimized for high-speed numeric calculations, making it ideal for real-time data processing tasks.
  • High Clock Rate: This device supports a high clock rate, facilitating faster instruction execution and improved overall system performance.
  • On-Chip Memory: It comes equipped with integrated memory, including both RAM and ROM, which enhances data throughput and system reliability.
  • Peripheral Integration: The TMS320C51PQ boasts a range of built-in peripherals, such as timers, serial ports, and parallel I/O, which simplify system design and reduce the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for battery-powered and energy-sensitive applications.
  • Flexible Programming: The device supports a variety of programming languages and development environments, ensuring ease of use for developers and compatibility with existing code bases.

Applications

The versatility of the TMS320C51PQ makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Audio and speech processing
  • Telecommunications infrastructure
  • Medical imaging and diagnostics
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TMS320C51PQ is no exception, as it is manufactured to provide reliable performance under various environmental conditions, ensuring longevity and durability for critical applications.

Support and Resources

Developers can access comprehensive support and resources provided by Texas Instruments, including detailed datasheets, technical documentation, application notes, and a community forum for troubleshooting and collaboration.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9602 $53.9602
3+ $44.2751 $132.8253
4+ $42.8915 $171.5660
5+ $41.5079 $207.5395
7+ $40.1243 $280.8701
9+ $35.9735 $323.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess