EN
  • EN
  • DE

TMS320C6421ZDU4

Part No TMS320C6421ZDU4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
RoHS State Request Verification
Win Source Part Number 1271104-TMS320C6421ZDU4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date January 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZDU4 CAD Model

Description

The TMS320C6421ZDU4 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is well-known for its use in a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • Core Performance: The TMS320C6421ZDU4 features a fixed-point DSP core that operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second). This high-speed processing capability enables real-time performance in demanding applications.
  • Advanced Architecture: The device incorporates a VelociTI.2™ architecture, which enhances parallelism and allows for simultaneous execution of multiple operations, thereby improving overall system throughput.
  • Memory: Equipped with a large on-chip memory, the DSP includes 256KB of RAM, which can be configured as cache or mapped RAM, providing flexibility and fast access to frequently used data and instructions.
  • Integrated Peripherals: A variety of integrated peripherals are included to support a wide range of functions, such as a multi-channel buffered serial port (McBSP), a high-speed 16-bit Host-Port Interface (HPI16), and a 10/100 Mb/s Ethernet MAC, among others.
  • Power Management: The TMS320C6421ZDU4 is designed with power management features that enable reduced power consumption without sacrificing performance, making it ideal for portable and power-sensitive applications.
  • Development Support: Texas Instruments provides extensive development support for the TMS320C6421ZDU4 with software tools, reference designs, and documentation to accelerate the design process and reduce time to market.

Applications:

The versatility of the TMS320C6421ZDU4 makes it suitable for a variety of applications, including:

  • Wireless and wired communications infrastructure
  • Audio and speech processing
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and test equipment

With its powerful processing capabilities and comprehensive feature set, the TMS320C6421ZDU4 from Texas Instruments is an excellent choice for designers seeking a robust and efficient DSP solution.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5022 $62.0088
8+ $12.7198 $101.7584
13+ $12.3223 $160.1899
17+ $11.9248 $202.7216
22+ $11.5273 $253.6006
30+ $10.3348 $310.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess