EN
  • EN
  • DE

TMS320C6415TBGLZ7

Part No TMS320C6415TBGLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797318-TMS320C6415TBGLZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6415T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TBGLZ7 CAD Model

Description

The TMS320C6415TBGLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and robust architecture. This DSP is part of the TMS320C64x series, which is specifically designed to handle complex digital signal processing tasks with ease, making it an ideal choice for a wide range of applications, from telecommunications and networking to industrial control and digital media.

Featuring a fixed-point, 1GHz core, the TMS320C6415TBGLZ7 offers exceptional speed and precision. It is built on a VelociTI.2™ architecture that enhances parallelism and thus increases processing power, allowing for simultaneous execution of multiple operations. This DSP is equipped with 1MB of internal RAM, facilitating swift data access and manipulation without the need for external memory, which can significantly reduce system costs and complexity.

One of the standout features of the TMS320C6415TBGLZ7 is its integrated Viterbi and Turbo Decoder Coprocessor (VCP and TCP, respectively). These coprocessors are specifically designed to accelerate wireless communication algorithms, thereby improving the performance of wireless infrastructure equipment. The device also includes a rich set of peripherals, including a Multi-channel Buffered Serial Port (McBSP), an Inter-Integrated Circuit (I2C) bus, and a Host-Port Interface (HPI), providing versatile connectivity options for various system requirements.

The TMS320C6415TBGLZ7 is also known for its power efficiency, a critical feature for embedded systems where power consumption is a major concern. It supports multiple power-saving modes, allowing designers to balance performance with power usage effectively. Moreover, the DSP comes in a compact 144-Ball MicroStar BGA™ package, making it suitable for space-constrained applications.

Overall, the TMS320C6415TBGLZ7 DSP from Texas Instruments is a powerful and versatile component that delivers high-speed digital signal processing capabilities. Its advanced features and power efficiency make it an excellent choice for engineers and developers looking to implement sophisticated DSP solutions in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess