EN
  • EN
  • DE

TMS320C6412AZNZ5

Part No TMS320C6412AZNZ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 055256-TMS320C6412AZNZ5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AZNZ5 CAD Model

Description

Introducing the TMS320C6412AZNZ5 by Texas Instruments

The TMS320C6412AZNZ5 is a high-performance digital signal processor (DSP) from the renowned TMS320C6000 DSP family by Texas Instruments. This advanced integrated circuit is designed to manage complex digital signal processing tasks with efficiency and speed, making it an ideal solution for a wide range of applications including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Speed Performance: With a core clock speed that can reach up to 600 MHz, the TMS320C6412AZNZ5 is capable of delivering up to 4800 million instructions per second (MIPS). This exceptional performance enables real-time processing for demanding applications.
  • Large On-Chip Memory: The device includes a 1MB Level 2 (L2) cache which can be configured as mapped RAM, cache, or a combination of both, providing flexible and efficient memory usage tailored to specific application needs.
  • Robust Architecture: It features a VelociTI.2™ extension to the VLIW (Very Long Instruction Word) architecture, allowing for parallel processing and efficient execution of complex algorithms.
  • Peripheral Integration: The DSP includes a host of integrated peripherals such as a multichannel buffered serial port, a high-performance 32-bit external memory interface, and a 10/100 Mb/s Ethernet MAC, which streamline system design and reduce overall system costs.

Advanced Signal Processing

The TMS320C6412AZNZ5 boasts an advanced signal processing capability that is well-suited for applications requiring fast Fourier transforms (FFTs), digital filtering, and audio and video compression. Its optimized instruction set is designed to accelerate signal processing algorithms and support the execution of multiple operations in a single cycle.

Energy Efficiency

Despite its high performance, the TMS320C6412AZNZ5 is designed with power efficiency in mind. Its low-power modes and dynamic power scaling features allow for reduced power consumption without sacrificing performance, which is crucial for portable and battery-operated devices.

Application Versatility

With its combination of speed, power efficiency, and integrated peripherals, the TMS320C6412AZNZ5 is a versatile DSP solution that can be employed in a diverse array of products, from professional audio equipment to complex radar and sonar systems. Its scalability and programmability make it an excellent choice for designers looking to future-proof their systems and support evolving processing requirements.

Whether you're designing for cutting-edge communication infrastructure or innovative consumer electronics, the TMS320C6412AZNZ5 from Texas Instruments provides the processing power, flexibility, and efficiency required to stay ahead in the rapidly evolving technology landscape.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2344 $73.2344
2+ $70.9459 $141.8918
3+ $68.6573 $205.9719
4+ $66.3687 $265.4748
6+ $59.5030 $357.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess