EN
  • EN
  • DE

TMS320C6211GFN

Part No TMS320C6211GFN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 055254-TMS320C6211GFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6211GFN CAD Model

Description

The Texas Instruments TMS320C6211GFN is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C62x series. This DSP is designed to meet the intensive processing demands of modern signal processing applications such as telecommunications, audio processing, industrial control, and any application that requires high-speed numeric computations.

Key Features

  • High-Performance DSP Core: The TMS320C6211GFN features a powerful 'C62x DSP core that can execute up to 1.2 billion instructions per second (BIPS) at a clock rate of 600 MHz, providing the computational power needed for complex algorithms.
  • Large On-Chip Memory: It comes with a large on-chip memory, including 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 unified mapping RAM/cache, which can be configured as mapped RAM, cache, or combinations of both.
  • Advanced Instruction Set: The device supports an advanced very-long-instruction-word (VLIW) architecture that allows multiple operations to be performed in a single cycle, increasing overall efficiency and throughput.
  • High-Speed Peripherals: The DSP includes a variety of high-speed peripherals such as a host-port interface (HPI), two multichannel buffered serial ports (McBSPs), and a 32-bit external memory interface (EMIF) that supports SDRAM and SBSRAM.
  • Efficient Power Management: With its low-power design, the TMS320C6211GFN is optimized for applications that require efficient power consumption without sacrificing performance.

Applications

The versatility of the TMS320C6211GFN makes it ideal for a wide range of applications, including:

  • Wireless and wired communications infrastructure
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation and test equipment

Package and Quality

The TMS320C6211GFN is offered in a 179-pin BGA (Ball Grid Array) package, ensuring robust physical connections and efficient heat dissipation. Quality and reliability are hallmarks of Texas Instruments' products, and this DSP is no exception, undergoing rigorous testing to meet high industry standards.

Overall, the TMS320C6211GFN DSP from Texas Instruments is a powerful and reliable solution for developers looking to harness the power of digital signal processing in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6315 $69.2630
4+ $28.4156 $113.6624
6+ $27.5276 $165.1656
8+ $26.6396 $213.1168
10+ $25.7516 $257.5160
13+ $23.0876 $300.1388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess