EN
  • EN
  • DE

TMS320C6211BZFN

Part No TMS320C6211BZFN
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716759-TMS320C6211BZFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BZFN CAD Model

Description

Overview of the TMS320C6211BZFN Digital Signal Processor

The TMS320C6211BZFN is a high-performance, fixed-point digital signal processor (DSP) from the renowned Texas Instruments TMS320C62x series. This processor is designed to cater to a wide range of applications that require efficient, high-speed digital signal processing capabilities, such as telecommunications, audio processing, industrial control systems, and digital imaging.

Key Features

  • High-Performance Processing: At the heart of the TMS320C6211BZFN is a powerful core capable of delivering up to 1200 million instructions per second (MIPS) at a clock rate of 150 MHz, making it ideal for computationally intensive tasks.
  • Advanced Architecture: The device boasts a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows for parallel execution of instructions, resulting in increased throughput and efficiency.
  • Large On-chip Memory: With 16KB of L1 program cache, 16KB of L1 data cache, and an additional 256KB of L2 unified mapping RAM/cache, the TMS320C6211BZFN can handle complex algorithms and data-intensive tasks with ease.
  • Robust Peripheral Set: This DSP includes a rich set of peripherals such as a multichannel buffered serial port (McBSP), a 32-bit external memory interface (EMIF), and a host-port interface (HPI), providing versatile connectivity and data transfer options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6211BZFN offers a low-power standby mode and multiple power-down modes to conserve energy during idle periods.

Applications

The versatility and processing power of the TMS320C6211BZFN make it suitable for a variety of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Instrumentation and Test Equipment

Package and Quality

The TMS320C6211BZFN is available in a 179-ball MicroStar BGA (ZFN) package, ensuring compactness and reliability for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, with rigorous testing and quality assurance measures in place.

Whether you are developing a sophisticated telecommunications system or an advanced audio processing tool, the TMS320C6211BZFN provides the performance, integration, and reliability required to meet the demands of your application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess