EN
  • EN
  • DE

TMS320C6211BGFN180

Part No TMS320C6211BGFN180
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C62x
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 180MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688382-TMS320C6211BGFN180
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BGFN180 CAD Model

Description

Overview of the TMS320C6211BGFN180

The TMS320C6211BGFN180 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This product is part of the TMS320C62x DSP generation, which is recognized for its fixed-point architecture optimized for high-speed numeric calculations.

Key Features

  • High-Speed Performance: With a core frequency that can reach up to 180 MHz, the TMS320C6211BGFN180 is designed to execute up to 1800 million instructions per second (MIPS), making it suitable for intensive signal processing applications.
  • Advanced Fixed-Point DSP Core: The device features a 32-bit fixed-point DSP core, which offers precision and efficiency in mathematical computations, particularly beneficial for audio, video, and voice processing applications.
  • Large On-Chip Memory: It includes a generous amount of on-chip memory, including a 256K-byte Level 1 Program Cache and a 16K-byte Data Cache, which enhances the system performance by minimizing memory latency.
  • Integrated Peripherals: A variety of integrated peripherals such as a Direct Memory Access (DMA) controller, timers, and serial ports facilitate flexible interfacing and efficient data handling within embedded systems.
  • Low Power Consumption: Despite its powerful performance capabilities, the TMS320C6211BGFN180 is designed for low power consumption, making it ideal for portable and battery-operated devices.
  • Scalable Architecture: The DSP supports a fully scalable and compatible family of products, allowing designers to preserve software investments across different product lines.

Applications

The TMS320C6211BGFN180 is adept at managing a wide array of applications. It is especially well-suited for:

  • Telecommunications such as baseband processing and voice over IP (VoIP)
  • Audio and video processing for consumer electronics
  • Medical imaging systems
  • Industrial control systems

With its combination of performance, integrated features, and power efficiency, the TMS320C6211BGFN180 from Texas Instruments stands out as a premier choice for designers and engineers seeking a reliable DSP solution for their signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9063 $79.9063
2+ $77.4092 $154.8184
3+ $74.9121 $224.7363
4+ $72.4151 $289.6604
5+ $64.9238 $324.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess