EN
  • EN
  • DE

TMS320C6202BGNY250

Part No TMS320C6202BGNY250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-FC/CSP / DSP Fixed-Point 16bit 250MHz 2000MIPS 384-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 384-FBGA, FCCSPBGA
Manufacturer Package 384-FC/CSP (18x18)
Win Source Part Number 797299-TMS320C6202BGNY250
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6202B
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6202BGNY250 CAD Model

Description

Introducing the TMS320C6202BGNY250 by Texas Instruments

The TMS320C6202BGNY250 is a high-performance digital signal processor (DSP) from the renowned TMS320C6x series, designed and manufactured by Texas Instruments (TI). This powerful DSP is specifically engineered to handle complex signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications including telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: With a core clock speed of 250 MHz, the TMS320C6202BGNY250 delivers up to 2000 million instructions per second (MIPS), ensuring swift processing for demanding signal processing tasks.
  • Advanced Architecture: Built on the VelociTI advanced very-long-instruction-word (VLIW) architecture, this DSP allows for parallel processing, which significantly boosts overall system throughput.
  • Memory: It comes equipped with a large on-chip memory, including 128K bytes of RAM, which can be configured as cache or mapped RAM, providing flexibility and fast access to critical data.
  • External Memory Interface: The device supports a flexible external memory interface that provides a direct connection to a wide variety of memory and peripheral devices.
  • Robust Peripheral Set: A comprehensive set of peripherals, including timers, serial ports, and direct memory access (DMA) channels, enhances the processor's capabilities and simplifies system integration.

Applications:

The versatility of the TMS320C6202BGNY250 allows it to be used in multiple domains, such as:

  • Wireless and wired communications infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and defense systems

Quality and Reliability:

As with all Texas Instruments products, the TMS320C6202BGNY250 is designed to meet high standards of quality and reliability. TI's commitment to excellence ensures that this DSP provides a stable and durable solution for critical signal processing needs.

Whether you are developing a complex telecommunications system or a high-end audio application, the TMS320C6202BGNY250 offers the performance, features, and reliability to meet your design requirements. Its combination of speed, power efficiency, and programmability makes it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess