EN
  • EN
  • DE

TPA2005D1ZQYR

Part No TPA2005D1ZQYR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.45W D 15BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-BGA MICROSTAR JUNIOR (2.5x2.5)
Dimension 15-VFBGA
Win Source Part Number 033420-TPA2005D1ZQYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2005D1ZQYR CAD Model

Description

The TPA2005D1ZQYR is a high-fidelity audio amplifier from Texas Instruments, designed to deliver premium sound quality with high efficiency. This compact, power-efficient Class-D amplifier is ideal for portable applications, such as mobile phones, tablets, and other handheld devices where space is at a premium and battery life is of utmost importance.

With a 2.5V to 5.5V supply voltage range, the TPA2005D1ZQYR is versatile and can be used in a variety of power conditions. Its efficiency is further enhanced by a low quiescent current, which helps to minimize power consumption when the amplifier is not actively driving speakers. This feature is crucial for battery-powered devices, extending their operational time between charges.

The TPA2005D1ZQYR boasts an impressive 1.4W output power (at 5V supply) into an 8-ohm load, which is more than sufficient for creating loud and clear sound in small to medium-sized portable devices. Its high efficiency of up to 90% ensures that the majority of the power is converted into audio output rather than wasted as heat, making it an environmentally friendly choice for eco-conscious consumers.

Texas Instruments has equipped the TPA2005D1ZQYR with thermal and over-current protection, ensuring the longevity and reliability of the amplifier under various operating conditions. It also features a low EMI (electromagnetic interference) design, which reduces the risk of interference with other electronic components within the device, ensuring uninterrupted audio performance.

The amplifier comes in a compact QFN package, which allows for a small footprint on the PCB (printed circuit board). This space-saving design is highly beneficial for designers who are working with limited PCB real estate. Additionally, the TPA2005D1ZQYR is RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the TPA2005D1ZQYR from Texas Instruments is a high-performance audio amplifier that combines efficiency, power, and compact design, making it an excellent choice for portable audio applications that demand the best in sound quality without compromising on battery life or device size.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3520 $54.0800
95+ $1.1094 $105.3930
140+ $1.0747 $150.4580
195+ $1.0400 $202.8000
250+ $1.0054 $251.3500
335+ $0.9014 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess