EN
  • EN
  • DE

TMS320C5535AZHH10

Part No TMS320C5535AZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors | IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Family Part Number TMS320C5535
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1271049-TMS320C5535AZHH10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZHH10 CAD Model

Description

The TMS320C5535AZHH10 is a high-performance, low-power signal processor from Texas Instruments, designed to meet the rigorous demands of audio and voice signal processing. This processor is part of the TMS320C553x generation of devices, which are known for their efficient performance and low-power operation, making them ideal for portable and battery-powered applications.

Key Features:

  • Advanced Digital Signal Processing: At the core of the TMS320C5535AZHH10 is a powerful digital signal processor (DSP) capable of executing high-level math functions that are essential for audio processing, such as Fast Fourier Transforms (FFTs), filters, and audio decoding.
  • Low Power Consumption: The device is engineered for power-sensitive applications, featuring multiple power-saving modes and a highly efficient architecture that minimizes energy usage without sacrificing performance.
  • Integrated Peripherals: This DSP comes with a range of built-in peripherals, including a high-quality audio codec, serial ports, and an LCD controller, which reduce the need for external components and simplify design complexity.
  • Memory Flexibility: With support for both on-chip and external memory interfaces, the TMS320C5535AZHH10 offers designers the flexibility to choose the optimal memory configuration for their application.
  • Development Support: Texas Instruments provides extensive support for the TMS320C5535AZHH10 through software development tools, reference designs, and a robust online community, helping to accelerate the design process and bring products to market faster.

Applications:

The TMS320C5535AZHH10 is versatile and can be used in a variety of applications, including:

  • Portable audio players
  • Voice-activated devices
  • Audio docks and wireless speakers
  • Medical and fitness equipment
  • Industrial control systems

With its combination of performance, power efficiency, and integrated features, the TMS320C5535AZHH10 from Texas Instruments is an excellent choice for designers seeking a reliable and capable DSP for their audio and voice processing needs.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess