EN
  • EN
  • DE

TMS320C5532AZHH10

Part No TMS320C5532AZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271045-TMS320C5532AZHH10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5532
Introduction Date September 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C5532AZHH10 CAD Model

Description

The TMS320C5532AZHH10 is a highly efficient digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing tasks. This processor is part of the TMS320C5000™ DSP family, which is renowned for providing low-power solutions with high performance. The TMS320C5532AZHH10 is ideal for applications in audio, voice, and biometrics, making it a versatile choice for a wide range of industries.

Key Features:

  • Core: The device features a 32-bit fixed-point DSP core that operates at a frequency of up to 100 MHz, delivering up to 100 million instructions per second (MIPS). This performance level is perfect for handling complex algorithms in real-time applications.
  • Memory: It comes equipped with integrated memory, including 320KB of on-chip RAM, which provides ample space for code and data storage, ensuring quick access and efficient processing.
  • Low Power Consumption: The TMS320C5532AZHH10 is designed with power efficiency in mind, offering various power-saving modes. These modes enable the processor to maintain high performance while minimizing power usage, making it suitable for battery-powered and portable devices.
  • Peripherals: A rich set of peripherals is integrated, such as serial ports, timers, and an I2C bus, which facilitate easy interfacing with external devices and sensors.
  • On-chip Debugging: The DSP includes an on-chip debugging module that simplifies the development process, allowing for real-time debugging and system analysis.
  • Packaging: The TMS320C5532AZHH10 is available in a compact 179-ball MicroStar Junior BGA package, which is ideal for space-constrained applications.

Applications:

The DSP's robust feature set makes it suitable for a variety of applications, including:

  • Professional and consumer audio equipment
  • Voice recognition and processing
  • Biometric analysis and authentication
  • Medical instrumentation
  • Industrial control systems

In conclusion, the TMS320C5532AZHH10 from Texas Instruments is a powerful DSP that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for developers seeking a reliable processor for their signal processing needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess