EN
  • EN
  • DE

TMS320C5532AZAY10

Part No TMS320C5532AZAY10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5532AZAY10
Standard Package 160
Win Source Part Number 1321857-TMS320C5532AZAY10
Ultra Librarian 3D Model Ultra Librarian TMS320C5532AZAY10 CAD Model

Description

The TMS320C5532AZAY10 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C553x generation, which is specifically engineered to deliver efficient signal processing capabilities for a wide array of applications, including audio, voice, and biometric processing.

Key Features:

  • Advanced Signal Processing: Equipped with a high-speed fixed-point digital signal processor core, the TMS320C5532AZAY10 is capable of executing complex algorithms quickly, making it ideal for real-time signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP ensures long battery life for portable devices through its low-power operational modes and intelligent power management features.
  • On-Chip Memory: It includes integrated memory components, such as ROM, RAM, and flash, enabling high-speed data access and storage without the need for external memory components, reducing system cost and complexity.
  • Peripherals Integration: The device boasts a range of integrated peripherals, including serial ports, timers, and analog-to-digital converters (ADCs), which facilitate interfacing with other components and sensors.
  • Software Support: TI provides comprehensive software support for the TMS320C5532AZAY10, including development tools, libraries, and reference designs, to accelerate product development and time-to-market.

Applications:

The versatility of the TMS320C5532AZAY10 makes it suitable for various applications, such as:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Biometric identification devices
  • Medical instrumentation
  • Industrial control systems

With its blend of performance, power efficiency, and integrated features, the Texas Instruments TMS320C5532AZAY10 DSP is a robust solution for designers looking to implement advanced signal processing capabilities in their products while maintaining low power consumption and a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8829 $50.4777
32+ $3.1860 $101.9520
49+ $3.0864 $151.2336
67+ $2.9869 $200.1223
87+ $2.8873 $251.1951
116+ $2.5886 $300.2776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess