EN
  • EN
  • DE

TMS320C5515AZCHA10

Part No TMS320C5515AZCHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 32bit 100MHz 200MIPS 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797295-TMS320C5515AZCHA10
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5515
Introduction Date May 25, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5515AZCHA10 CAD Model

Description

The TMS320C5515AZCHA10 is a high-performance, fixed-point digital signal processor (DSP) from the renowned Texas Instruments TMS320C55x DSP family. This device is specifically designed to meet the rigorous processing demands of audio and voice applications, including speech and audio processing, biometrics, and industrial control systems.

Key Features:

  • High-Performance DSP: With a powerful core running at up to 120MHz, this DSP can execute up to 240 million instructions per second (MIPS), providing ample processing power for complex algorithms.
  • Low Power Consumption: The TMS320C5515AZCHA10 is engineered for efficiency, making it ideal for portable and battery-powered applications. It features multiple power-saving modes, including a deep sleep mode for ultimate power conservation.
  • On-Chip Memory: This DSP comes with integrated memory, including 320KB of RAM and 256KB of ROM, reducing the need for external memory components and simplifying system design.
  • Rich Peripheral Set: It offers an array of peripherals such as USB 2.0 full-speed interface, I2C, SPI, UART, and GPIOs, which enable easy interface with other components and peripherals in a system.
  • Enhanced Audio Interfaces: With support for I2S and AC97 audio interfaces, the TMS320C5515AZCHA10 is well-suited for high-quality audio applications.
  • Advanced Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C5515AZCHA10, including Code Composer Studio (CCS), DSP/BIOS, and optimized DSP libraries that help accelerate development time.

Applications:

The versatility of the TMS320C5515AZCHA10 makes it an excellent choice for a variety of applications. It's particularly well-suited for:

  • Portable Audio Devices
  • Voice Recognition Systems
  • Active Noise Cancellation Headphones
  • Medical Instrumentation
  • Industrial Process Control

With its robust feature set, the TMS320C5515AZCHA10 provides a scalable and cost-effective solution for designers looking to leverage DSP technology to enhance their product's performance and capabilities.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3527 $67.0581
6+ $18.3407 $110.0442
9+ $17.7675 $159.9075
12+ $17.1944 $206.3328
16+ $16.6213 $265.9408
21+ $14.9018 $312.9378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess