EN
  • EN
  • DE

TMS320C5505AZCHA10

Part No TMS320C5505AZCHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 196-LFBGA
Supplier Device Package 196-NFBGA (10x10)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-42912-5-ND,TMS320C5505AZCHA10-ND,296-42912-5
Standard Package 184
Win Source Part Number 1321808-TMS320C5505AZCHA10
Ultra Librarian 3D Model Ultra Librarian TMS320C5505AZCHA10 CAD Model

Description

The TMS320C5505AZCHA10 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for applications requiring efficient, low-power signal processing capabilities. This DSP is part of TI's TMS320C5505 product line, which is well-known for its robust architecture, designed to handle complex algorithms and signal processing tasks with ease.

Key Features

  • Core: The device features a fixed-point DSP core that operates at a frequency of up to 100 MHz, providing 100 million instructions per second (MIPS) of processing power, which allows for efficient real-time processing of audio, voice, and data signals.
  • Memory: It includes a range of on-chip memory options, such as 64KB of RAM and 256KB of ROM, to support various signal processing tasks without the need for external memory components.
  • Power Efficiency: With its low-power design, the TMS320C5505AZCHA10 is optimized for portable and battery-powered applications, minimizing power consumption without sacrificing performance.
  • Peripherals: The DSP is equipped with a rich set of peripherals, including USB 2.0 full-speed interface, I2C, SPI, UART, and multiple general-purpose I/O pins (GPIO) for flexible connectivity options.
  • Audio Interfaces: It supports multiple audio interfaces such as I2S, AC97, and TDM, making it ideal for applications in audio processing like speech and music processing.
  • Analog-to-Digital Converter: An integrated high-performance 10-bit 4-channel ADC allows for direct interfacing with analog sensors and signals, further reducing system complexity and cost.

Applications

The TMS320C5505AZCHA10 is suited for a wide range of applications, particularly those that require efficient, low-power consumption with high signal processing demands. It's commonly used in:

  • Portable audio devices
  • Biometric security systems
  • Medical monitoring and diagnostic equipment
  • Voice recognition and processing systems
  • Industrial control and monitoring

With its combination of performance, power efficiency, and integrated peripherals, the TMS320C5505AZCHA10 from Texas Instruments is a versatile DSP choice for designers and engineers looking to develop advanced digital signal processing systems.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9841 $50.9523
8+ $13.9357 $111.4856
12+ $13.5002 $162.0024
16+ $13.0647 $209.0352
20+ $12.6292 $252.5840
27+ $11.3228 $305.7156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess