EN
  • EN
  • DE

TMS320C5505AZCH10

Part No TMS320C5505AZCH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C5505 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 1271042-TMS320C5505AZCH10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5505
Introduction Date March 17, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C5505AZCH10 CAD Model

Description

The TMS320C5505AZCH10 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of audio and voice processing applications. This DSP is part of the TMS320C5500 DSP family, which is renowned for its efficient processing capabilities and power-saving features, making it an ideal choice for portable and battery-powered devices.

Key Features:

  • Advanced DSP Core: The core of the TMS320C5505AZCH10 operates at a clock speed of up to 100MHz, providing ample processing power for complex algorithms and signal processing tasks.
  • Low Power Consumption: This DSP is optimized for low power consumption, featuring multiple power-saving modes, including idle and power-down modes, to extend the battery life of portable devices.
  • Integrated Peripherals: It is equipped with a range of integrated peripherals, such as a multichannel audio serial port (McASP), I2C bus, SPI, UART, and USB 2.0, facilitating easy connectivity with other components in a system.
  • On-Chip Memory: The TMS320C5505AZCH10 includes on-chip memory, featuring 256KB of RAM and 320KB of ROM, which helps to minimize the need for external memory components and reduce system costs.
  • Enhanced Direct Memory Access (EDMA): The EDMA controller enables efficient data transfers between memory and peripherals without CPU intervention, improving system throughput and performance.

Applications:

The versatility of the TMS320C5505AZCH10 DSP allows it to be used in a wide range of applications, including:

  • Portable audio players
  • Voice recognition systems
  • Medical instrumentation
  • Telecommunication devices
  • Digital stethoscopes

With its combination of performance, integrated features, and power efficiency, the TMS320C5505AZCH10 from Texas Instruments stands out as a top choice for designers looking to create sophisticated audio and voice processing products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0898 $56.6286
16+ $6.6378 $106.2048
24+ $6.4303 $154.3272
33+ $6.2229 $205.3557
42+ $6.0155 $252.6510
56+ $5.3932 $302.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,944 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess