EN
  • EN
  • DE

TMS320C5504AZCH10

Part No TMS320C5504AZCH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 100MHz 200MIPS 196-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797288-TMS320C5504AZCH10
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5504
Introduction Date March 17, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5504AZCH10 CAD Model

Description

The TMS320C5504AZCH10 is a highly efficient, low-power digital signal processor (DSP) from Texas Instruments (TI), renowned for its performance in processing digital signals in real-time. This DSP is part of the TMS320C55x DSP family, which is designed to meet the increasing demands for high-performance and low-power consumption in modern electronic devices.

Key Features:

  • High-Performance Processing: With a core frequency of up to 600 MHz, the TMS320C5504AZCH10 is capable of executing up to 4800 million instructions per second (MIPS), making it suitable for a wide range of applications including audio, voice, and data processing.
  • Low Power Consumption: This DSP is designed for power-sensitive applications, with various power-saving modes to reduce consumption when full processing power is not required.
  • Enhanced Memory: It includes 320KB of on-chip RAM and 64KB of ROM, providing ample space for code and data without the need for external memory components, which can save on system costs and complexity.
  • Integrated Peripherals: The TMS320C5504AZCH10 comes with a range of integrated peripherals, including a multichannel buffered serial port (McBSP), a serial port interface (SPI), an Inter-Integrated Circuit (I2C) bus, and more, facilitating easy connectivity with other components in a system.
  • Advanced Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C5504AZCH10, including code generation tools, debugging facilities, and reference designs to accelerate product development.

Applications:

The TMS320C5504AZCH10 is ideal for a variety of applications that require efficient signal processing capabilities, such as:

  • Portable and battery-powered devices
  • Audio and voice processing equipment
  • Medical imaging and diagnostic equipment
  • Wireless communication devices
  • Industrial control systems

With its combination of performance, integrated features, and low power consumption, the TMS320C5504AZCH10 from Texas Instruments stands out as a robust solution for designers looking to enhance their digital signal processing capabilities while maintaining efficiency and reducing overall system cost.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4428 $52.0996
17+ $6.1069 $103.8173
26+ $5.9160 $153.8160
35+ $5.7252 $200.3820
46+ $5.5344 $254.5824
61+ $4.9618 $302.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess