EN
  • EN
  • DE

TMS320C52PZ

Part No TMS320C52PZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 720888-TMS320C52PZ
Ultra Librarian 3D Model Ultra Librarian TMS320C52PZ CAD Model

Description

The TMS320C52PZ is a high-performance, programmable digital signal processor (DSP) from Texas Instruments' TMS320 series, renowned for its efficient data manipulation, making it an ideal choice for a variety of audio, telecommunications, and industrial control applications.

Key Features:

  • Advanced Architecture: The TMS320C52PZ features a modified Harvard architecture, which allows separate program and data buses to operate simultaneously, thereby increasing the overall processing speed and efficiency.
  • High-Speed Processing: With a clock rate of up to 100 MHz, this DSP can execute up to 100 million instructions per second (MIPS), providing robust computational power for complex algorithms.
  • On-Chip Memory: It comes equipped with on-chip memory, including 544 bytes of dual-access RAM and 32K bytes of single-access RAM, facilitating rapid data access and manipulation.
  • Peripheral Integration: The device includes a variety of integrated peripherals such as serial ports, a host port interface, and a timer, which can be used for interfacing with external devices and for timing control operations.
  • Flexible I/O: The TMS320C52PZ provides a flexible and programmable set of input/output pins, allowing it to easily interface with other components in a system.
  • Power Management: With power-down features and a low-power idle mode, the DSP is designed for power-sensitive applications, ensuring efficient energy usage without compromising performance.

Applications:

The TMS320C52PZ is versatile and can be used in a wide range of applications. Some of the common use cases include:

  • Audio signal processing and synthesis
  • Telecommunication infrastructure such as modems and signal relay systems
  • Automotive control systems
  • Industrial control and automation systems
  • Medical imaging devices

Overall, the TMS320C52PZ from Texas Instruments is a powerful solution for developers requiring a DSP that offers high-speed signal processing capabilities, on-chip memory, and a variety of integrated peripherals for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8647 $81.7294
3+ $33.5301 $100.5903
5+ $32.4822 $162.4110
7+ $31.4344 $220.0408
9+ $30.3866 $273.4794
12+ $27.2432 $326.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess