EN
  • EN
  • DE

TMS320C50PQ80

Part No TMS320C50PQ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 80MHz 40MIPS 132-Pin BQFP / IC DSP 132-BQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 084437-TMS320C50PQ80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C50
Introduction Date November 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C50PQ80 CAD Model

Description

Introducing the TMS320C50PQ80 Digital Signal Processor

The TMS320C50PQ80 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced chip is a member of TI's TMS320 series, which is widely recognized for its robust processing capabilities and efficiency in handling complex signal processing tasks.

At the heart of the TMS320C50PQ80 is a powerful fixed-point DSP core that operates at a clock speed of up to 80 MHz. This allows the processor to execute up to 40 million instructions per second (MIPS), making it an ideal choice for applications requiring high-speed numerical computations. The device is well-suited for a variety of applications, including telecommunications, audio processing, industrial control systems, and medical instrumentation.

Key Features of the TMS320C50PQ80:

  • High-Performance DSP Core: The processor is capable of delivering up to 40 MIPS, enabling real-time processing for demanding applications.
  • On-Chip Memory: It includes 544 bytes of dual-access on-chip RAM and 544 bytes of single-access on-chip RAM, providing efficient data storage and retrieval.
  • Peripheral Integration: The TMS320C50PQ80 features a host of integrated peripherals, including a serial port for communication, a timer for system management, and a direct memory access (DMA) controller for efficient data movement.
  • Flexible I/O Options: This DSP provides a variety of input/output options to interface with external devices and systems, ensuring flexibility in system design.
  • Advanced Instruction Set: The processor comes with an optimized instruction set designed specifically for signal processing tasks, resulting in faster algorithm execution and improved system performance.

Developers will appreciate the ease of programming and the extensive support provided by Texas Instruments through software tools, libraries, and documentation. The TMS320C50PQ80 is not only a testament to TI's commitment to innovation but also to providing solutions that push the boundaries of digital signal processing technology.

Whether you're designing a sophisticated audio system, developing advanced communication protocols, or working on cutting-edge industrial automation, the TMS320C50PQ80 DSP is engineered to meet the challenges of your high-performance signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess