EN
  • EN
  • DE

TMS320V34PJX2

Part No TMS320V34PJX2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS, X2 MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374052-TMS320V34PJX2
Ultra Librarian 3D Model Ultra Librarian TMS320V34PJX2 CAD Model

Description

The TMS320V34PJX2 from Texas Instruments is a mixed-signal digital signal processor (DSP) that is designed for a wide range of applications, including motor control, industrial automation, and automotive systems. It is based on the C28x DSP core, which is known for its high performance and low power consumption.

The TMS320V34PJX2 features a 32-bit floating-point C28x DSP core with a clock speed of up to 150 MHz. It also has 1 MB of on-chip flash memory and 128 KB of on-chip SRAM. The DSP has a wide range of peripherals, including:

  • Six 12-bit analog-to-digital converters (ADCs)
  • Four 12-bit digital-to-analog converters (DACs)
  • Eight PWM outputs
  • Three SPI ports
  • Two I2C ports
  • Two UARTs
  • One CAN port

The TMS320V34PJX2 is packaged in a 100-pin LQFP package and operates over a temperature range of -40°C to 125°C.

The TMS320V34PJX2 is a popular choice for a wide range of applications because of its high performance, low power consumption, and wide range of peripherals. It is often used in the following applications:

  • Motor control: The TMS320V34PJX2 is a good choice for motor control applications because of its high performance and its support for a wide range of motor control algorithms, such as field-oriented control (FOC) and vector control.
  • Industrial automation: The TMS320V34PJX2 is also a good choice for industrial automation applications because of its wide range of peripherals and its support for industrial communication protocols, such as CAN and Modbus.
  • Automotive systems: The TMS320V34PJX2 is also used in a variety of automotive systems, such as anti-lock braking systems (ABS) and traction control systems (TCS).

Here are some examples of specific applications where the TMS320V34PJX2 is used:

  • Industrial robot control
  • CNC machine control
  • HVAC control
  • Power generation and distribution
  • Automotive ABS and TCS systems
  • Electric power steering (EPS) systems
  • Battery management systems (BMS)

Texas Instruments offers a variety of development tools for the TMS320V34PJX2, including a compiler, assembler, linker, and debugger. There are also a number of third-party development tools available.

Overall, the TMS320V34PJX2 is a versatile and powerful DSP that is suitable for a wide range of applications. It is known for its high performance, low power consumption, and wide range of peripherals.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7556 $53.5112
5+ $21.9534 $109.7670
8+ $21.2673 $170.1384
10+ $20.5813 $205.8130
13+ $19.8952 $258.6376
17+ $17.8371 $303.2307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess