EN
  • EN
  • DE

HLS-0207-S-2

Part No HLS-0207-S-2
Manufacturer Samtec Inc.
Catalog Custom Parts (E - I)
Description Conn Socket Strip SKT 14 POS 2.54mm Solder ST Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Female
Mount Through Hole
Number of Contacts 14
Number of Rows 2
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1170708-HLS-0207-S-2
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HLS-0207-S-2 CAD Model

Description

The HLS-0207-S-2 is a header manufactured by Samtec Inc. It's part of their HLS series, which are high-reliability socket strips. These socket strips are designed for board-to-board connections, providing a secure and durable interface.

Applications:

  • Board-to-board connections
  • Mezzanine connectors
  • Programming headers
  • Testing and debugging interfaces
  • General purpose interconnects

Features:

  • High-reliability design
  • 2mm pitch
  • Surface mount termination
  • Single row
  • 7 positions
  • RoHS compliant

Benefits:

  • Secure and reliable connections
  • Compact size for space-constrained applications
  • Easy surface mount assembly
  • Meets environmental standards
  • Durable construction for long-term performance

Technical Specifications:

The HLS-0207-S-2 has a 2mm pitch and a single row of 7 positions. It is designed for surface mount termination, simplifying the assembly process. The body material is typically high-temperature plastic suitable for reflow soldering. The contacts are usually made of beryllium copper or phosphor bronze with gold plating to ensure good conductivity and corrosion resistance. These headers are RoHS compliant, meaning they meet environmental standards for hazardous substances. They are rated for a specific current and voltage, which should be considered based on the application requirements.

This header provides a reliable and compact solution for board-to-board connections. Its surface mount design and robust construction make it suitable for a wide range of applications where a secure and durable interface is required.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $300.7550
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Intersil
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Tianbo
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess