EN
  • EN
  • DE

TMS320C28344ZFET

Part No TMS320C28344ZFET
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 260kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271012-TMS320C28344ZFET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28344
Introduction Date April 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C28344ZFET CAD Model

Description

The TMS320C28344ZFET is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require intensive signal processing capabilities. This powerful component is part of the TMS320C28x series, which is well-known for its robust architecture, optimized for real-time control applications.

Key Features:

  • High-Speed Processing: With a core frequency of up to 300 MHz, the TMS320C28344ZFET provides exceptional performance for complex algorithms and control systems.
  • Memory: It includes 516 KB of on-chip RAM, which can be configured as cache or system memory, providing flexibility and efficiency in memory management.
  • Enhanced Control Peripherals: It features advanced peripherals such as PWM outputs, capture inputs, and high-resolution timers that are ideal for motor control and other precision control systems.
  • Robust Connectivity: This DSP supports multiple communication interfaces, including CAN, SPI, I2C, and UART, allowing for versatile connection options with other devices and systems.
  • Integrated Analog-to-Digital Converter (ADC): The on-chip 12-bit ADC with a conversion rate of up to 12.5 MSPS (Mega Samples Per Second) enables the DSP to handle analog inputs directly, simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C28344ZFET maintains high performance while minimizing energy usage, making it suitable for portable and power-sensitive applications.

Applications:

The TMS320C28344ZFET is ideal for a wide range of applications, including:

  • Industrial control systems
  • Motor control
  • Power management
  • Renewable energy systems
  • Automotive control units
  • Medical instrumentation

Package and Quality:

The DSP comes in a 176-pin NFBGA (Non-Field Replaceable Grid Array) package, which offers a compact footprint while maintaining excellent thermal performance. Texas Instruments ensures high manufacturing standards, providing reliability and consistency across their product range. The TMS320C28344ZFET is designed to meet the needs of mission-critical systems where performance and long-term reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2312 $51.6936
8+ $14.1385 $113.1080
11+ $13.6966 $150.6626
16+ $13.2548 $212.0768
20+ $12.8130 $256.2600
27+ $11.4875 $310.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess