EN
  • EN
  • DE

SC28L194A1A,518

Part No SC28L194A1A,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 68PLCC / UART IC 4, QUART Channel 16 Byte 68-PLCC (24.18x24.18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 16 Byte
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC28
Other Names 935261296518,SC28L194A1A-T,SC28L194A1A-T
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260724-SC28L194A1A,518
Ultra Librarian 3D Model Ultra Librarian SC28L194A1A,518 CAD Model

Description

The NXP SC28L194A1A,518 is a highly sophisticated Universal Asynchronous Receiver/Transmitter, or UART, designed to fulfill the needs of complex communication systems. This integrated circuit is tailored for applications requiring high-speed serial data communication and it excels in environments where multiple UART channels are necessary.

Key Features

  • High Data Throughput: This UART is capable of handling serial data rates up to several Mbps, making it suitable for high-speed data communication tasks.
  • Quad-channel Operation: It features four independent UART channels, allowing for simultaneous communication with multiple peripherals or systems.
  • Flexible Baud Rate Generation: The SC28L194A1A,518 supports a wide range of baud rates, which can be precisely generated from a single crystal or external clock frequency.
  • Large FIFO Buffers: Each channel is equipped with 64-byte FIFO buffers for both transmit and receive operations, reducing CPU overhead for data handling.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, ensuring smooth data transfer without loss or corruption.
  • Programmable Character Lengths: It allows for programmable character lengths, stop bits, and parity, providing flexibility to accommodate various communication protocols.
  • Industrial Temperature Range: The SC28L194A1A,518 is operational over an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The versatility of the NXP SC28L194A1A,518 makes it an ideal choice for a wide array of applications, including:

  • Factory automation and industrial control systems
  • Multi-channel communication systems
  • Point of sale (POS) terminals
  • Networking equipment such as routers and switches
  • Complex scientific and medical instrumentation

Product Specifications

The NXP SC28L194A1A,518 is offered in a PLCC68 packaging, ensuring robustness and ease of integration into system designs. Its operational voltage and temperature ranges are suitable for industrial applications, and it provides reliable performance even under strenuous conditions.

Conclusion

For designers and engineers looking for a high-performance UART solution, the NXP SC28L194A1A,518 stands out with its multi-channel capability, extensive feature set, and reliability. Whether it's for serial communication in industrial automation, networking, or advanced computing systems, this UART from NXP is a solid choice that can meet and exceed communication requirements.

You May Also Be Interested in

National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess