EN
  • EN
  • DE

TMS320C203PZ

Part No TMS320C203PZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS | IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface SSP, UART
Clock Rate 40MHz
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320C203
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1271004-TMS320C203PZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C203PZ CAD Model

Description

TMS320C203PZ DSP Chip

The TMS320C203PZ is a powerful Digital Signal Processor (DSP) from Texas Instruments, renowned for its high-performance processing capabilities in digital signal processing applications. This DSP is a part of the TMS320 series, which is widely recognized for its efficiency and reliability in processing complex algorithms quickly.

Key Features

  • High-speed Processing: With a clock speed that allows for rapid data manipulation, the TMS320C203PZ ensures swift and efficient signal processing, making it ideal for real-time applications.
  • Low Power Consumption: Designed to be energy-efficient, this DSP helps in reducing the overall power consumption of the system, which is crucial for battery-powered devices.
  • Integrated Peripherals: The chip includes a variety of built-in peripherals such as serial ports and timers, which facilitate easier integration into system designs and reduce the need for additional components.
  • On-chip Memory: It comes with integrated memory, which can be crucial for applications requiring fast access to data and instructions.
  • Scalability: The TMS320C203PZ is designed to be scalable, allowing for a seamless upgrade path as system requirements evolve.

Applications

The versatility of the TMS320C203PZ DSP makes it suitable for a wide array of applications, including but not limited to:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Telecommunications
  • Automotive systems
  • Instrumentation and measurement

Technical Specifications

Parameter Value
Clock Speed Up to 40 MHz
Core 16-Bit Fixed-Point
On-chip Memory RAM/ROM
Operating Temperature -40°C to +85°C
Package 100-Pin PQFP

Overall, the TMS320C203PZ from Texas Instruments is a robust DSP solution that offers a blend of performance, power efficiency, and versatility, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4027 $61.6108
8+ $12.6381 $101.1048
13+ $12.2432 $159.1616
17+ $11.8483 $201.4211
22+ $11.4533 $251.9726
30+ $10.2685 $308.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess