EN
  • EN
  • DE

TMS320BC57SPGE80

Part No TMS320BC57SPGE80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 14kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213146-TMS320BC57SPGE80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320BC57SPGE80 CAD Model

Description

The TMS320BC57SPGE80 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide range of applications that require intensive signal processing capabilities. This DSP is part of the TMS320C5x generation, which is renowned for its efficient processing of digital signals in real-time, making it an ideal choice for applications in audio, telecommunications, industrial control, and more.

Key Features:

  • Architecture: The TMS320BC57SPGE80 is built on an advanced modified Harvard architecture that allows separate program and data buses, enabling simultaneous access to program instructions and data, thus speeding up processing.
  • Clock Speed: With a clock speed of up to 80 MHz, this DSP can perform up to 80 million instructions per second (MIPS), providing the computational power required for complex algorithms and signal processing tasks.
  • Memory: It includes on-chip memory and a variety of external memory interfaces, which allows designers to scale the memory to match application requirements.
  • Peripherals: The device comes with a range of integrated peripherals including timers, serial ports, and parallel I/O, which can reduce system costs and board space.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320BC57SPGE80 is suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the TMS320BC57SPGE80 DSP enables it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Audio and speech processing
  • Digital image and video processing
  • Wireless communications (e.g., baseband processing for modems)
  • Industrial control systems
  • Medical instrumentation

Design Support:

Texas Instruments provides extensive design support for the TMS320BC57SPGE80, including development tools, software libraries, and reference designs. This support helps to reduce development time and risk, and enables designers to bring their products to market faster.

Overall, the TMS320BC57SPGE80 from Texas Instruments is a robust and versatile DSP that offers a balance of performance, power efficiency, and integrated features, making it a go-to solution for demanding signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess