EN
  • EN
  • DE
  • IT

DS1080LU/V+

Part No DS1080LU/V+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Type Crystal Multiplier, Spread Spectrum Clock Generator
PLL Yes
Input Clock, Crystal
Output LVCMOS
Number of Circuits 1
Differential - Input No/No
Frequency - Max 134MHz
Divider/Multiplier No/Yes
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Grade Automotive
Qualification AEC-Q100
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Ultra Librarian 3D Model Ultra Librarian DS1080LU/V+ CAD Model

Description

IC CRYSTAL MULT 8UMAX

You May Also Be Interested in

Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess