EN
  • EN
  • DE

TMS320AV7100APGW

Part No TMS320AV7100APGW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TOP DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 373637-TMS320AV7100APGW
Ultra Librarian 3D Model Ultra Librarian TMS320AV7100APGW CAD Model

Description

The TMS320AV7100APGW is a highly-integrated digital signal processor (DSP) from the reputable semiconductor manufacturer, Texas Instruments (TI). This advanced piece of technology is part of TI's TMS320 series, which is renowned for its high-performance signal processing capabilities. The TMS320AV7100APGW is specifically designed to cater to the demanding needs of audio and video processing applications.

Key Features

  • High-Performance DSP: At the core of the TMS320AV7100APGW is a powerful digital signal processing unit that can handle complex algorithms for audio and video encoding and decoding with ease.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including I/O ports and communication interfaces, which facilitate easy integration into a variety of systems.
  • Low Power Consumption: The device is designed for efficiency, ensuring low power consumption without compromising on performance, making it ideal for portable and battery-powered applications.
  • Advanced Audio Processing: With support for multiple audio codecs, this DSP can process high-fidelity audio streams, providing a rich auditory experience for end-users.
  • Video Processing Support: The TMS320AV7100APGW excels in video processing tasks, offering support for various video formats and ensuring smooth playback and high-quality visuals.

Applications

The versatility of the TMS320AV7100APGW makes it suitable for a wide range of applications, including:

  • Home theater systems
  • Digital media adapters
  • Portable multimedia devices
  • Video conferencing equipment
  • Automotive infotainment systems

Technical Specifications

The TMS320AV7100APGW boasts an impressive set of technical specifications that enable it to deliver exceptional performance:

  • Advanced DSP core optimized for audio and video processing
  • Support for multiple audio and video codecs
  • Efficient power management for reduced energy consumption
  • Robust interface options for seamless connectivity

In conclusion, the TMS320AV7100APGW from Texas Instruments represents a sophisticated solution for developers looking to incorporate high-quality audio and video processing capabilities into their products. Its combination of performance, efficiency, and integrated features make it a standout choice in the field of digital signal processors.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7227 $62.1681
6+ $17.0033 $102.0198
10+ $16.4719 $164.7190
13+ $15.9406 $207.2278
17+ $15.4092 $261.9564
22+ $13.8152 $303.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess