EN
  • EN
  • DE

TMS27PC256-2NL

Part No TMS27PC256-2NL
Manufacturer Texas Instruments
Catalog Memory
Description OTP ROM, 32KX8, 200NS PDIP28 / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 3542.32.0061
Win Source Part Number 373617-TMS27PC256-2NL
Ultra Librarian 3D Model Ultra Librarian TMS27PC256-2NL CAD Model

Description

The TMS27PC256-2NL is a high-performance, 256-Kilobit programmable read-only memory (PROM) component manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the TMS family, which is known for its reliability and durability in a wide range of electronic applications. The TMS27PC256-2NL is designed to offer a stable and permanent storage solution for firmware, software, and other data that does not require frequent updating.

With an access time of 200 nanoseconds, this PROM provides a swift read operation that is essential for applications requiring fast data retrieval. The TMS27PC256-2NL operates within a standard voltage range, making it compatible with many microcontrollers and digital systems. It is encapsulated in a 28-pin plastic DIP (Dual In-line Package), ensuring easy integration into existing circuit boards with a through-hole mounting design.

Key Features:

  • Capacity: 256 Kilobits of storage space, organized as 32K x 8 bits, allowing for adequate storage of code or data.
  • Access Time: Fast access time of 200 nanoseconds ensures quick data retrieval, improving overall system performance.
  • Package: Housed in a robust 28-pin DIP, the TMS27PC256-2NL is designed for easy insertion and soldering onto printed circuit boards.
  • Power Supply: Compatible with standard voltage levels, this device can be easily powered by common power supply units.
  • Temperature Range: It operates within a temperature range that suits most industrial and commercial applications, ensuring reliability under varying environmental conditions.

The TMS27PC256-2NL is ideal for use in embedded systems, automotive electronics, industrial control units, and other applications where a dependable non-volatile memory is required. Texas Instruments' commitment to quality and performance is evident in this PROM, making it a solid choice for designers and engineers looking to incorporate a trusted memory component into their systems.

Whether you are developing new hardware or maintaining existing systems, the TMS27PC256-2NL provides the stability and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7276 $52.0036
26+ $3.8790 $100.8540
40+ $3.7578 $150.3120
55+ $3.6366 $200.0130
72+ $3.5154 $253.1088
96+ $3.1517 $302.5632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess