Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24FC64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1353975-24FC64-I/MC
Ultra Librarian 3D Model Ultra Librarian 24FC64-I/MC CAD Model

Description

Microchip Technology's 24FC64-I/MC: A High-Capacity EEPROM

The 24FC64-I/MC is a state-of-the-art serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and flexibility. Designed for advanced data storage solutions, this integrated circuit offers a substantial 64-Kilobit memory capacity, making it an ideal choice for applications requiring extensive data logging or configuration settings storage.

This EEPROM operates on the I²C bus, a popular two-wire serial interface, which allows for easy integration into most microcontroller-based systems. Its support for a high-speed data transfer rate ensures swift read and write operations, enhancing overall system performance. The device is engineered to work under a wide voltage range of 2.5V to 5.5V, providing versatility for various power supply conditions.

The 24FC64-I/MC features a compact 8-pin SOIJ (Small Outline J-Lead) package, which is ideal for space-constrained applications. Its industrial temperature range from -40°C to +85°C guarantees reliable operation even in extreme environments, making it suitable for industrial, automotive, and outdoor applications.

One of the notable features of this EEPROM is its built-in error correction code (ECC) functionality, which ensures data integrity by detecting and correcting any errors that may occur during data transmission. Moreover, the device supports a write-protect pin to prevent accidental data overwrites, providing an additional layer of data security.

Microchip's 24FC64-I/MC also boasts a long data retention period and high endurance, ensuring that data remains intact over time and through many write cycles. This makes it a dependable choice for critical applications where data persistence is paramount.

For developers and engineers, Microchip provides comprehensive support, including detailed datasheets, application notes, and programming tools, to facilitate the integration of the 24FC64-I/MC into their designs. Whether it's for consumer electronics, medical devices, or industrial control systems, the 24FC64-I/MC is a versatile EEPROM that delivers high performance and robust data storage solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C08A-ENR-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C56A-IDR-B
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C128A-UTR-B
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C32A-ETG-T
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C256A-ESG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESR-B
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C64A-UTG-B

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention