EN
  • EN
  • DE

TMS27PC040-12FML

Part No TMS27PC040-12FML
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270974-TMS27PC040-12FML
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27PC040-12FML CAD Model

Description

The TMS27PC040-12FML is a high-performance, 4-megabit (Mb) Programmable Read-Only Memory (PROM) chip from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to offer a reliable and durable storage solution for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control units.

Key Features

  • Memory Capacity: The TMS27PC040-12FML boasts a substantial 4 Mb memory capacity, providing ample space for firmware, boot code, or application-specific data.
  • Access Time: With a fast access time of 120 nanoseconds, this PROM chip ensures quick data retrieval, contributing to the overall efficiency of the systems it's integrated into.
  • Package Type: Encased in a 32-lead Flatpack, the chip is designed for surface mounting, making it suitable for compact and space-constrained designs.
  • Operating Temperature Range: The device is built to operate over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Supply Voltage: It operates on a standard 5V power supply, aligning with common industry voltage levels for easy integration into various designs.

Applications

The versatility of the TMS27PC040-12FML allows it to be used in a multitude of applications, including:

  • Automotive control systems where long-term reliability is critical
  • Industrial automation for storing control firmware and machine instructions
  • Telecommunications equipment requiring stable, long-lasting memory storage
  • Consumer electronics where permanent storage of configuration and operational data is needed

Quality and Support

Texas Instruments is known for its commitment to quality and the TMS27PC040-12FML is no exception. The chip is manufactured under stringent quality control guidelines, ensuring that each unit meets TI's high standards for performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and documentation for this product, making integration and troubleshooting as seamless as possible for designers and engineers.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess