EN
  • EN
  • DE

TMS27C040-10JE

Part No TMS27C040-10JE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270952-TMS27C040-10JE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C040-10JE CAD Model

Description

The TMS27C040-10JE is a high-performance, 4-megabit (4,194,304 bits) Electrically Programmable Read-Only Memory (EPROM) device from the renowned semiconductor manufacturer, Texas Instruments. This EPROM is designed to offer a reliable storage solution for firmware and software applications where long-term data retention, fast access times, and programmable features are required.

Key Features:

  • Memory Size: The device provides a substantial memory capacity of 4 Megabits, which is organized as 512K x 8 bits, suitable for storing large programs and data sets.
  • Access Time: With an impressive access time of 100 nanoseconds (10JE suffix indicates a 100ns access time), the TMS27C040-10JE ensures swift data retrieval, making it ideal for high-speed applications.
  • Single 5V Power Supply: The device operates on a single 5-volt power supply, which simplifies power management in embedded systems.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in various environments and applications.
  • Programmability: Users can program the EPROM using industry-standard programming equipment, allowing for flexibility and ease of use in system development and updates.
  • Package: The TMS27C040-10JE comes in a 32-lead Ceramic Dual-In-Line Package (CDIP), providing robust physical protection and ensuring reliable operation in harsh conditions.
  • Industry Compatibility: Its pin configuration and timing specifications are industry-standard, ensuring compatibility with a wide range of microprocessors and microcontrollers.

Applications:

The TMS27C040-10JE is suitable for use in a variety of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

In conclusion, the TMS27C040-10JE EPROM by Texas Instruments is a versatile and reliable memory solution that meets the needs of a wide array of sophisticated electronic systems, providing designers with the performance and flexibility required for today's demanding applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Samsung
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess