EN
  • EN
  • DE

SN74GTLPH16927GR

Part No SN74GTLPH16927GR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 18-BIT LVTTL-TO-GTLP BUS TRANSCEIVER WITH SOURCE-SYNCHRONOUS CLOCK OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel - TR
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 18
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254440-SN74GTLPH16927GR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLPH16927
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16927GR CAD Model

Description

Product Overview: SN74GTLPH16927GR

The SN74GTLPH16927GR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the field of electronics. This particular product is a part of the GTLP (Gunning Transceiver Logic Plus) family, designed to provide optimal signal conditioning and data transmission capabilities in a variety of digital applications.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which ensures a high-speed operation while maintaining low power dissipation.
  • Functionality: It serves as a 22-bit universal bus transceiver, providing bidirectional interface between two buses of different voltage levels and operating speeds.
  • Compatibility: The SN74GTLPH16927GR is compatible with LVTTL (Low-Voltage TTL) and GTL+ signal levels, making it versatile for interfacing with a variety of logic families.
  • Voltage Translation: It efficiently translates signals from a 3.3V LVTTL level to GTL+ levels and vice versa, facilitating communication between different voltage domains.
  • Speed: With its high-speed data transfer capabilities, it is suitable for applications requiring fast data throughput and minimal signal delay.

Applications

The SN74GTLPH16927GR is ideal for use in systems that require high-speed data transfer and voltage level translation, such as:

  • Servers
  • Workstations
  • Networking equipment
  • Telecommunications infrastructure
  • Data storage devices

Package and Quality

The device comes in a slim TSSOP (Thin Shrink Small Outline Package) with 56 pins, providing a compact footprint that is beneficial for space-constrained applications. Additionally, the SN74GTLPH16927GR is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Reliability

As with all Texas Instruments products, the SN74GTLPH16927GR is manufactured to the highest quality standards, offering robust performance and a long operational lifespan. TI's commitment to quality ensures that this product will deliver consistent and reliable performance in your electronic systems.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4854 $50.9124
15+ $6.9624 $104.4360
23+ $6.7449 $155.1327
31+ $6.5273 $202.3463
40+ $6.3097 $252.3880
54+ $5.6570 $305.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess