EN
  • EN
  • DE

MAX6765TTSD2/V+T

Part No MAX6765TTSD2/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC REG W/SUPERVISOR AUTO 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Regulator/Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.75 ms Minimum
Voltage - Threshold 2.888V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 705981-MAX6765TTSD2/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6765
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6765TTSD2/V+T CAD Model

Description

Product Overview: MAX6765TTSD2/V+T

The MAX6765TTSD2/V+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision voltage regulator is tailored to deliver a consistent, regulated output with a wide range of input voltages, making it an excellent choice for sensitive electronic applications requiring stable power supply.

Key Features

  • Stable Output: The MAX6765TTSD2/V+T ensures a stable voltage output, which is critical for maintaining the performance of sensitive electronic circuits.
  • Low Dropout: This regulator operates with a low dropout voltage, allowing it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • High Efficiency: Maxim Integrated's design focuses on efficiency, ensuring minimal power loss during voltage regulation, which is essential for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby enhancing the reliability and longevity of both the regulator and the overall system.
  • Compact Footprint: The MAX6765TTSD2/V+T comes in a compact package, making it suitable for use in space-constrained applications.

Applications

With its robust design and reliable performance, the MAX6765TTSD2/V+T is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

The device operates over a broad input voltage range and is designed to support a variety of output voltage requirements. Its precision output voltage tolerance and low quiescent current make it an efficient choice for many designs.

Ordering Information

The MAX6765TTSD2/V+T is available for order from Maxim Integrated and its authorized distributors. For detailed product specifications, application notes, and additional resources, please visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6351 $50.8914
34+ $2.9826 $101.4084
52+ $2.8894 $150.2488
72+ $2.7962 $201.3264
93+ $2.7030 $251.3790
124+ $2.4234 $300.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess