The TMS27C020-15 is a high-performance, 2-megabit (256K x 8) Electrically Programmable Read-Only Memory (EPROM) device from Texas Instruments. This EPROM is designed to offer a reliable and durable storage solution for applications that require a stable firmware or software repository that can withstand the test of time. With its 150 ns access time, the TMS27C020-15 is optimized for high-speed microprocessor systems, ensuring quick data retrieval for efficient operation.
Key Features
- Capacity: 2 Megabit (256K x 8)
- Access Time: 150 nanoseconds
- Single 5V Power Supply: Simplifies system power requirements
- Programmable: Can be electrically programmed for versatile use
- Erasable: UV light erasable for reusability and eco-friendliness
- Extended Temperature Range: Suitable for industrial applications
- JEDEC Standard Pinout: Ensures compatibility with standard EPROM sockets
Applications
The TMS27C020-15 is ideal for a wide range of applications where long-term data retention is critical, such as:
- Embedded systems
- Telecommunications equipment
- Automotive electronics
- Industrial control systems
- Medical devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the TMS27C020-15 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards. Users can trust this EPROM to perform reliably in even the most demanding environments.
Programming and Erasure
The TMS27C020-15 can be programmed using standard EPROM programming equipment, making it easy to integrate into existing workflows. When updates are needed, or errors corrected, the device's contents can be erased with exposure to UV light, allowing it to be reprogrammed as required.
Conclusion
For developers and engineers seeking a dependable and flexible non-volatile memory solution, the TMS27C020-15 from Texas Instruments is a superior choice. Its combination of speed, capacity, and ease of use makes it an essential component for a variety of electronic systems.