The TMS27C010-200JL is a high-performance, 1 Megabit (128K x 8) UV-erasable and electrically programmable read-only memory (EPROM) device from Texas Instruments. Designed to offer both flexibility and reliability, this EPROM is ideal for a wide range of applications where long-term data storage is crucial, such as in embedded systems, microcontroller units, and various computing devices.
Key Features
- Memory Size: 1 Mbit (128K x 8)
- Access Time: 200 ns
- Package: 32-pin Ceramic Dual In-line Package (CDIP)
- Programming Voltage: 12.75V ± 0.25V
- Operating Temperature Range: -40°C to +85°C
- UV Erasable: Can be erased with ultraviolet light for reprogramming
- Industry-Standard Pinout: Compatible with other standard EPROMs for easy replacement
Performance and Quality
The TMS27C010-200JL's fast access time of 200 ns ensures swift data retrieval, which is essential for high-speed systems. Manufactured with Texas Instruments' high-quality standards, this EPROM provides excellent reliability and stability over extended periods. The device is also encapsulated in a sturdy ceramic package that safeguards against harsh environmental conditions and mechanical stress.
Applications
This versatile EPROM can be used in a variety of applications, including but not limited to:
- Computer BIOS and firmware storage
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Instrumentation and measurement systems
Programming and Erasure
The TMS27C010-200JL allows for easy programming via industry-standard programming equipment. Its UV-erasable feature enables the device to be reused, making it an economical choice for prototyping and development phases. The EPROM can be erased by exposing it to UV light, after which it can be reprogrammed with new data or firmware as needed.
In conclusion, the TMS27C010-200JL from Texas Instruments is a reliable and versatile memory solution that offers high-speed performance and easy programmability, making it suitable for a broad array of applications that require dependable non-volatile memory.