The Texas Instruments TMS2708JL-45 is a high-performance Erasable Programmable Read-Only Memory (EPROM) chip designed for a wide array of computing and electronic applications. This particular EPROM model comes with a 1K x 8-bit (8Kb) storage capacity, providing ample space for firmware, boot code storage, or small application code that requires infrequent or once-only updates.
Key Features:
- Memory Size: 8 Kilobits (1K x 8)
- Access Time: 45ns, offering swift read capabilities for time-sensitive applications.
- Single +5V Power Supply: Simplifies the power design for the system, as no additional voltages are required for chip operation.
- Programmable: Can be electrically programmed by the user, allowing for flexibility and reusability after erasure.
- UV Erasable: Features a quartz window on the top of the package through which the internal memory can be erased by exposure to ultraviolet light, making it reusable for new programming.
- Package Type: Housed in a 24-pin Dual In-line Package (DIP), which is convenient for prototyping and can be handled by standard socket or through-hole soldering techniques.
- Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial grade applications.
- Reliability: Manufactured by Texas Instruments, a leader in semiconductor design and production, ensuring high reliability and performance.
Applications:
The TMS2708JL-45 EPROM is ideal for use in applications such as embedded systems, microcontroller-based projects, computer BIOS, gaming devices, and other electronic devices that require a reliable non-volatile memory solution. Its robust design and ease of use make it suitable for both professional engineers and hobbyists alike.
Summary:
The Texas Instruments TMS2708JL-45 is a versatile and reliable EPROM chip that provides 8Kb of erasable and programmable memory storage. Its fast access time and single power supply voltage make it an excellent choice for a broad range of applications. With its UV erasable feature and the quality assurance of Texas Instruments, this EPROM is a great solution for your memory needs in electronic design and development.