EN
  • EN
  • DE
  • IT

STC12C5204AD35ILSSOP20G

Part No STC12C5204AD35ILSSOP20G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994193-STC12C5204AD35ILSSOP20G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5204AD35ILSSOP20G CAD Model

Description

The STC12C5204AD35ILSSOP20G is a high-performance microcontroller (MCU) from STMicroelectronics, designed for embedded systems requiring a compact footprint and efficient power consumption. This MCU is part of the STC12 family, which is known for its robust design and reliable performance in a variety of applications.

Key Features

  • Core: The MCU is based on a high-speed 8051 core, which operates at up to 35 MHz. This core is optimized for low-power consumption and high-speed processing, making it suitable for a wide range of applications.
  • Memory: It comes with 4 KB of on-chip program memory, allowing for efficient code storage. This is complemented by a variety of data storage options, including EEPROM and RAM, to suit different application needs.
  • I/O Ports: The device offers numerous general-purpose input/output (GPIO) ports, which can be programmed to interface with a variety of peripherals and sensors, providing flexibility in system design.
  • Package: Housed in a compact SSOP-20 (Shrink Small Outline Package) form factor, it is ideal for space-constrained applications without compromising on functionality.
  • Power Efficiency: Designed with power-saving modes, the STC12C5204AD35ILSSOP20G ensures efficient operation, reducing the overall power consumption of the systems it is integrated into.
  • Temperature Range: The MCU operates over an industrial temperature range, making it suitable for harsh environments.
  • Communication: It supports multiple communication protocols, including UART, SPI, and I2C, allowing for easy integration with other components in a system.

Applications

The versatility of the STC12C5204AD35ILSSOP20G makes it an ideal choice for a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its small size and power efficiency are particularly beneficial in portable and battery-powered applications.

Conclusion

The STC12C5204AD35ILSSOP20G microcontroller from STMicroelectronics is a testament to the company's commitment to providing high-quality, versatile, and power-efficient components for the electronics industry. With its robust feature set and compact packaging, this MCU is well-suited to meet the demands of a wide array of embedded system applications.

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Shindengen
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess