EN
  • EN
  • DE

TMP464AIRGTR

Part No TMP464AIRGTR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name TMP464
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50713-6, TMP464AIRGTR-ND, 296-50713-1, 296-50713-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937101-TMP464AIRGTR
Ultra Librarian 3D Model Ultra Librarian TMP464AIRGTR CAD Model

Description

Product Overview: TMP464AIRGTR from Texas Instruments

The TMP464AIRGTR is a high-performance, multi-channel temperature sensor from the industry-leading semiconductor manufacturer, Texas Instruments. Designed with precision in mind, this advanced sensor is capable of monitoring up to four remote thermal diodes and one local temperature. It is an ideal solution for applications requiring multiple temperature readings, such as server motherboards, telecommunication equipment, and industrial systems.

Key Features

  • Multi-Channel Sensing: Equipped with five channels, the TMP464AIRGTR can read temperatures from four external diodes and one internal sensor, offering comprehensive thermal monitoring.
  • High Accuracy: The device provides a high degree of accuracy, with ±1°C (max) from -40°C to +125°C for local temperature and ±1°C (max) from 0°C to +125°C for remote diode temperatures.
  • Programmable Resolution: The resolution for the ADC (Analog-to-Digital Converter) is programmable, allowing for fine-tuning between temperature reading precision and conversion time.
  • Flexible Alert System: With programmable limits for both temperature thresholds and hysteresis, the TMP464AIRGTR can trigger alerts to the system, ensuring timely responses to potential thermal events.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact, 16-pin QFN package, the TMP464AIRGTR saves valuable board space.
  • Interface: It features a two-wire, SMBus-compatible serial interface, which simplifies integration into existing designs.

Applications

The TMP464AIRGTR is versatile and can be used across a wide range of applications. These include:

  • Computing systems such as servers, desktops, and laptops
  • Networking equipment like switches and routers
  • Industrial systems and PLCs (Programmable Logic Controllers)
  • Telecommunication hardware
  • Consumer electronics that require thermal monitoring

With its robust feature set, the TMP464AIRGTR from Texas Instruments stands out as a comprehensive solution for system designers looking to effectively manage and monitor temperature across multiple points in their applications.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6385 $57.3475
75+ $1.3445 $100.8375
120+ $1.3024 $156.2880
160+ $1.2604 $201.6640
210+ $1.2184 $255.8640
275+ $1.0924 $300.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,569 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess