EN
  • EN
  • DE

TMP390A2DRLR

Part No TMP390A2DRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW OPEN DRN / Thermostat Programmable Active Low Open Drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.62 V ~ 5.5 V
Current - Supply 500nA
Temperature Range - Operating -55°C ~ 130°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Base Product Number TMP390
Other Names 296-TMP390A2DRLRTR,296-TMP390A2DRLRDKR,296-TMP390A2DRLRCT
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1233862-TMP390A2DRLR
Ultra Librarian 3D Model Ultra Librarian TMP390A2DRLR CAD Model

Description

Product Overview: Texas Instruments TMP390A2DRLR

The Texas Instruments TMP390A2DRLR is a precision, low-power, two-channel temperature switch with a factory-set temperature threshold. Designed to offer reliable and accurate temperature monitoring, this device is ideal for a wide range of applications, including industrial, consumer, and computing systems.

Key Features

  • Accuracy: The TMP390A2DRLR boasts a high degree of accuracy, with a typical threshold accuracy of ±1°C, ensuring precise temperature monitoring and control.
  • Low Power Consumption: Optimized for battery-powered and low-power applications, the device operates with a very low quiescent current that significantly reduces power consumption.
  • Dual-Channel: Equipped with two independent temperature-sensing channels, the TMP390A2DRLR allows for simultaneous monitoring of two separate temperature zones, enhancing system safety and reliability.
  • Programmable Temperature Thresholds: The temperature thresholds are factory-programmed and offer a range of settings to accommodate various application requirements.
  • Output Signal: The open-drain output provides a simple interface to external circuits, allowing the TMP390A2DRLR to easily integrate with other system components.
  • Supply Voltage Range: The device supports a wide supply voltage range from 1.8V to 5.5V, making it versatile for use in various circuit designs.

Applications

The TMP390A2DRLR is suitable for a variety of applications that require reliable temperature monitoring. Some common applications include:

  • Overtemperature protection for ICs and electronic systems
  • Battery management systems
  • Environmental monitoring and HVAC systems
  • Consumer electronics such as laptops and smartphones
  • Industrial equipment monitoring

Package and Availability

The TMP390A2DRLR is available in a compact 6-pin SOT (R-PDSO-G) package, making it easy to incorporate into space-constrained designs. It is part of Texas Instruments' commitment to providing high-quality, reliable components for a wide range of temperature monitoring solutions.

With its combination of precision, low power, and dual-channel operation, the Texas Instruments TMP390A2DRLR is a versatile temperature switch that can meet the needs of a multitude of temperature-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4697 $51.6670
260+ $0.3854 $100.2040
405+ $0.3734 $151.2270
555+ $0.3613 $200.5215
720+ $0.3493 $251.4960
960+ $0.3132 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess