EN
  • EN
  • DE

TMP302DDRLT

Part No TMP302DDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT ACT LOW OPEN DRN 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 110°C, 115°C, 120°C, 125°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 8µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP302
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937086-TMP302DDRLT
Ultra Librarian 3D Model Ultra Librarian TMP302DDRLT CAD Model

Description

Product Overview: Texas Instruments TMP302DDRLT

The Texas Instruments TMP302DDRLT is a precision temperature sensor designed for optimal performance in a variety of applications. This sensor is part of the TMP302 series, which is known for its reliability, accuracy, and ease of use. The TMP302DDRLT is particularly suitable for system temperature monitoring, environmental control, and thermal protection systems.

Key Features

  • Accuracy: The TMP302DDRLT offers a high level of accuracy in temperature measurement, ensuring precise monitoring for critical applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this sensor consumes minimal power, making it ideal for battery-operated devices.
  • Supply Voltage Range: It operates over a wide supply voltage range, providing flexibility in various system designs.
  • Small Package Size: The device comes in a compact SOT-563 package, which is perfect for space-constrained applications.
  • Digital Output: The TMP302DDRLT features a digital output that interfaces easily with microcontrollers and other digital systems.

Applications

The TMP302DDRLT is versatile and can be used in a multitude of applications, including:

  • Portable Electronics
  • Industrial Controls
  • Medical Devices
  • Office Equipment
  • Telecommunications

Technical Specifications

The TMP302DDRLT has the following technical specifications:

  • Temperature Range: It can measure temperatures within a specified range, suitable for various environments.
  • Output Type: The digital output ensures compatibility with modern digital circuitry.
  • Package / Case: SOT-563
  • Mounting Type: Surface Mount

This temperature sensor by Texas Instruments is designed to offer reliability and precision for engineers and designers looking to integrate temperature sensing into their projects. Whether for industrial, commercial, or consumer products, the TMP302DDRLT provides a straightforward and effective solution for temperature monitoring needs.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
ABLIC U.S.A. Inc.
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.1642
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.5268
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3161 $50.5760
390+ $0.2594 $101.1660
600+ $0.2513 $150.7800
825+ $0.2432 $200.6400
1,065+ $0.2351 $250.3815
1,425+ $0.2107 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess