Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Type License
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 766831-A720NGT
Ultra Librarian 3D Model Ultra Librarian A720NGT CAD Model

Description

{"FormattedDescription":"

The MaxLinear Inc 766831-A720NGT is an obsolete software license for development boards, kits, and programmers.

  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Operating System: Not Specified
  • Edition: Not Specified
  • License Length: Not Provided
  • User Details: Not Provided
  • Media Delivery Type: Not Mentioned
  • ECCN: OBSOLETE
  • HTSUS: 0000.00.0000
  • MSL: 1 (Unlimited Shelf Life)
  • Status: Obsolete
"}

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STREALIZER-II
Microchip Technology
Need more? Email Us
ECAD model for SW006021-1H
Microchip Technology
Need more? Email Us
ECAD model for SW500011
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for CWS-MCF-LLPLT-LX
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
ECAD model for SW500006
Microchip Technology
Need more? Email Us
ECAD model for SW300040-EVAL
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
ECAD model for LS1046A-SWSP-PLS
Microchip Technology
Need more? Email Us
ECAD model for SW006022-1
Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
ECAD model for 27000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2561 $65.3055
615+ $0.2109 $129.7035
950+ $0.2044 $194.1800
1,310+ $0.1979 $259.2490
1,690+ $0.1914 $323.4660
2,275+ $0.1708 $388.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,490 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention