Product Overview: TMP300BIDBVT from Texas Instruments
The TMP300BIDBVT is a high-quality, precision temperature sensor from Texas Instruments, designed to provide accurate temperature monitoring with a digital output. This sensor is part of the TMP300 series, which is known for its reliability and versatility in a wide range of applications, from industrial systems to consumer electronics.
The TMP300BIDBVT operates over a temperature range of -40°C to +125°C, making it suitable for environments that experience extreme temperatures. It has a typical accuracy of ±1°C, ensuring precise temperature readings for critical applications. The sensor's low power consumption makes it ideal for battery-powered devices where power efficiency is crucial.
Key Features
- Temperature Range: -40°C to +125°C, accommodating a broad spectrum of temperature monitoring needs.
- Accuracy: ±1°C typical accuracy from 0°C to +70°C, providing reliable and precise temperature readings.
- Supply Voltage: Operates from a supply voltage of 2.7V to 5.5V, compatible with most common system power rails.
- Low Power: Low quiescent current, suitable for battery-powered applications.
- Digital Output: Features a digital output that interfaces directly with various microcontrollers and processors.
- Small Size: Available in a compact SOT-23 package, ideal for space-constrained applications.
- Programmable Limits: Offers programmable overtemperature and undertemperature limits, allowing for customized thermal management.
Applications
The TMP300BIDBVT sensor is versatile and can be integrated into a multitude of applications, including:
- Portable Electronics
- Industrial Controls
- Environmental Monitoring Systems
- Medical and Healthcare Equipment
- Automotive Systems
- Power-Supply Units
With its robust design and Texas Instruments' commitment to quality, the TMP300BIDBVT is an excellent choice for designers who require a reliable and accurate temperature sensing solution. Its digital output simplifies integration, while its programmable temperature alert limits provide a flexible approach to thermal management, making it a versatile component in any temperature-sensitive application.