EN
  • EN
  • DE

TMP236A2DCKR

Part No TMP236A2DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -10C-125C SC70-5 / Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -10°C ~ 125°C
Output Type Ratiometric, Voltage
Voltage - Supply 3.1V ~ 5.5V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±2°C
Test Condition -10°C ~ 125°C
Temperature Range - Operating -50°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMP236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51840-1,296-51840-2,296-51840-1-ND,296-TMP236A2DCKRCT,296-51840-2-ND,296-TMP236A2DCKRTR,296-TMP236A2DCKRDKR,296-51840-6-ND,TMP236A2DCKR-ND,296-51840-6
Standard Package 3,000
Win Source Part Number 1122435-TMP236A2DCKR
Ultra Librarian 3D Model Ultra Librarian TMP236A2DCKR CAD Model

Description

Introducing the TMP236A2DCKR Temperature Sensor from Texas Instruments

The TMP236A2DCKR is a precision temperature sensor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced sensor is specifically designed to offer accurate temperature readings with a minimal footprint, making it an ideal choice for a wide range of applications including consumer electronics, industrial systems, and healthcare devices.

At the heart of the TMP236A2DCKR sensor lies a solid state bandgap temperature sensor with an analog output that is proportional to the temperature. It provides a linear temperature measurement with a typical accuracy of ±1°C without the need for external calibration. The temperature range that this sensor can measure spans from -40°C to +125°C, accommodating a broad spectrum of environments and use cases.

The TMP236A2DCKR comes in a compact SC-70 package with a size of just 2.00 mm × 2.10 mm, making it highly suitable for space-constrained applications. It operates from a single supply voltage ranging from 2.3V to 5.5V, which allows for flexibility in system design and integration into both low and standard voltage circuits.

One of the key features of this sensor is its fast response time and low self-heating, ensuring real-time temperature monitoring without significantly affecting the temperature of the object being measured. Additionally, the TMP236A2DCKR boasts a low quiescent current, making it an energy-efficient choice for battery-powered devices where power conservation is critical.

For designers and engineers looking for a reliable and precise temperature sensing solution, the TMP236A2DCKR offers a straightforward and cost-effective option. Its ease of use, combined with the quality and support provided by Texas Instruments, makes it a go-to component for temperature monitoring systems that require long-term stability and accuracy.

In summary, the TMP236A2DCKR from Texas Instruments is a versatile and precise temperature sensor that delivers high performance in a tiny package. Whether it's for monitoring environmental conditions or ensuring the optimal operation of electronic systems, this sensor provides a trusted solution for accurate temperature measurement.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4816 $50.5680
255+ $0.3952 $100.7760
395+ $0.3828 $151.2060
540+ $0.3705 $200.0700
700+ $0.3581 $250.6700
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess