EN
  • EN
  • DE

TCND5000

Part No TCND5000
Manufacturer Vishay
Catalog Optical Sensors - Reflective - Analog Output
Description Photointerrupter Reflective Photodiode 4-Pin SMD T/R / SENSOR REFLECTIVE PIN 940NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Sensing Distance 0.079" to 0.984" (2mm to 25mm) ADJ
Sensing Method Reflective
Continuous forward current- Max 100mA
Output Type PIN Photodiode
Response Time 800ns, 800ns
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 111956-TCND5000
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Family Name TCND5000
Introduction Date July 08, 2004
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TCND5000 CAD Model

Description

The Vishay TCND5000 is a PIN photodiode that is used for reflective sensing applications.

  • Sensing Distance: 0.079" to 0.984" (2mm to 25mm) ADJ
  • Response Time: 800ns
  • Mounting Type: SMD (SMT)
  • Packaging: Reel
  • Family: TCND5000
  • Status: active
  • Popularity: high
  • Supply and Demand Status: balanced
  • Operating Temperature: -40°C to 85°C
  • Continuous Forward Current: 100mA
  • ECCN: EAR99

You May Also Be Interested in

Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $80.6016
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5579 $51.1580
48+ $2.0988 $100.7424
74+ $2.0332 $150.4568
102+ $1.9676 $200.6952
132+ $1.9020 $251.0640
176+ $1.7053 $300.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess