EN
  • EN
  • DE

TMP235A4DCKR

Part No TMP235A4DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-150C SC70-5 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1°C
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -50°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMP235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TMP235A4DCKR-ND,296-50016-6,296-50016-2,296-50016-1,2156-TMP235A4DCKR,TEXTISTMP235A4DCKR
Standard Package 3,000
Win Source Part Number 959099-TMP235A4DCKR
Ultra Librarian 3D Model Ultra Librarian TMP235A4DCKR CAD Model

Description

Overview of Texas Instruments TMP235A4DCKR

The TMP235A4DCKR is a precision temperature sensor from Texas Instruments (TI), designed to meet the demanding requirements of complex electronic systems. This high-accuracy analog output temperature sensor is part of TI's extensive temperature monitoring and management solutions. It is ideal for applications ranging from consumer electronics and mobile devices to industrial and automotive systems, where reliable temperature readings are critical for performance and safety.

Key Features

  • High Accuracy: The TMP235 provides a high level of accuracy with a typical accuracy of ±0.5°C from –40°C to +125°C, ensuring precise temperature monitoring.
  • Linear Output: The sensor delivers a linear analog output that is proportional to the ambient temperature, with a typical output scale factor of 10mV/°C for easy integration into various systems.
  • Low Power Consumption: Designed for energy-efficient operations, the TMP235A4DCKR is suitable for battery-powered devices thanks to its low quiescent current.
  • Wide Operating Range: This sensor operates over a wide temperature range, making it versatile for diverse environments and applications.
  • Small Package Size: The device comes in a compact SC70 package, which is advantageous for space-constrained applications.

Applications

The TMP235A4DCKR is used across various industries and applications where temperature monitoring is crucial. Some of the common applications include:

  • Power-supply temperature monitoring
  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial equipment
  • Portable consumer devices
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMP235A4DCKR is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance in the most challenging conditions. The device's reliability is further bolstered by its wide operating temperature range and low power consumption, which contribute to the longevity of the end product.

In summary, the TMP235A4DCKR temperature sensor from Texas Instruments is an optimal solution for designers looking for a precise, reliable, and easy-to-integrate component for temperature monitoring across a broad range of applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess