EN
  • EN
  • DE

ADT7318ARQZ

Part No ADT7318ARQZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -40°C ~ 120°C
Output Type I2C/SMBus, SPI
Supply Voltage (V) 2.7V ~ 5.25V
Resolution 8 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7318
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142310-ADT7318ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7318ARQZ CAD Model

Description

Analog Devices Inc. ADT7318ARQZ Precision Temperature Sensor

The ADT7318ARQZ is a high-performance, precision temperature sensor and digital temperature-to-digital converter from Analog Devices Inc. This advanced sensor is designed to provide accurate temperature measurements across a wide range of applications, including industrial control systems, environmental monitoring, and medical equipment.

Encased in a compact 16-lead QSOP package, the ADT7318ARQZ offers a versatile solution for systems where space is at a premium. Its robust design ensures reliable operation even in the harshest conditions, with an operating temperature range from -40°C to +150°C, making it suitable for extreme environments.

One of the key features of the ADT7318ARQZ is its high-resolution, 10-bit digital temperature output, which provides precise temperature readings with minimal error. The sensor also features a wide supply voltage range from 2.7V to 5.5V, allowing it to be easily integrated into a variety of system architectures without the need for additional voltage regulation hardware.

With a fast temperature conversion time and low power consumption, the ADT7318ARQZ is optimized for applications where efficiency and speed are critical. Its I2C-compatible serial interface enables easy communication with microcontrollers and other digital systems, facilitating straightforward integration into existing designs.

The device also includes several built-in self-test features, enhancing system reliability by enabling regular verification of sensor operation without the need for external calibration equipment. This self-diagnostic capability is essential for maintaining accuracy and performance over the product's lifespan.

In conclusion, the Analog Devices Inc. ADT7318ARQZ is a versatile and reliable choice for precision temperature sensing needs. Its combination of high accuracy, compact form factor, and ease of use makes it an excellent choice for designers looking to incorporate temperature measurement capabilities into their systems with minimal hassle and maximum confidence in the results.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2929 $58.0503
17+ $6.8041 $115.6697
27+ $6.5916 $177.9732
37+ $6.3791 $236.0267
47+ $6.1665 $289.8255
63+ $5.5290 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess