EN
  • EN
  • DE

ADT7481ARMZ-1

Part No ADT7481ARMZ-1
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Dual Channel Temperature Sensor and Over Temperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 127°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142339-ADT7481ARMZ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7481ARMZ-1 CAD Model

Description

The ON Semiconductor ADT7481ARMZ-1 is a high-performance, digital temperature sensor IC designed for precise thermal monitoring in a variety of applications. This sensor provides a dual-channel digital output which can be interfaced with a host controller via a 2-wire SMBus (System Management Bus) serial interface, making it an ideal choice for advanced system temperature management solutions.

Key Features

  • Accuracy: The ADT7481ARMZ-1 offers an impressive temperature sensing accuracy of ±1°C, ensuring reliable and precise temperature readings.
  • Dual-Channel: It features two temperature sensor channels - one internal and one external - allowing for simultaneous monitoring of the ambient temperature and the temperature of an external diode-connected transistor.
  • Programmable Resolution: The resolution of the temperature readings is programmable, with options for 8, 10, or 12 bits, providing flexibility in the level of detail for temperature data.
  • Adjustable Overtemperature Threshold: The device includes an overtemperature alarm threshold which can be set by the user to trigger a system response when a critical temperature is reached.
  • Low Power Consumption: Designed for power-sensitive applications, the ADT7481ARMZ-1 operates with low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: This sensor operates effectively across a wide temperature range from -40°C to +125°C, accommodating the needs of various operating environments.

Applications

The ADT7481ARMZ-1 is versatile and can be used in numerous applications such as:

  • Personal Computers and Servers
  • Office Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Environmental Monitoring Systems

Package and Availability

ON Semiconductor's ADT7481ARMZ-1 comes in a compact MSOP-8 (Mini Small Outline Package) that is RoHS compliant. This package is designed to take up minimal board space while providing robust functionality for integrated system designs. Its availability in tape and reel packaging makes it suitable for high-volume production environments.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0420 $51.0500
60+ $1.6755 $100.5300
93+ $1.6232 $150.9576
128+ $1.5708 $201.0624
165+ $1.5184 $250.5360
221+ $1.3614 $300.8694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess